211903-1 Part Information
Details for 211903-1 by TE Connectivity
Connectors>Circular Connectors>Circular Connector Accessories>Circular Connector Caps & Covers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 64.5600 |
5 | 62.5400 |
10 | 60.2500 |
25 | 57.5200 |
50 | 52.8000 |
100 | 49.6900 |
Stock Information
Details
Part Downloads
Part Specifications
Cap Material | Zinc |
Sealing Cap Plating Material | Nickel |
Sealing Cap Material | Zinc Alloy |
Sealing Gasket Material | Elastomer |
Cap to Flange Attachment | Metal Bead Chain |
Bead Chain Plating Material | Steel |
Bead Chain Material | Nickel |
Bead Chain Coupling Plating Material | Brass |
Bead Chain Coupling Material | Nickel |
For Use With | Receptacle |
Comment | For Metal-Shell CPC Receptacles Only. |
Packaging Method | Carton |
Packaging Quantity | 10 |
Accessory Type | Protective Cap |
Shell Size | 22 |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Alternative Part Descriptions
- SEALING CAP, ZINC ALLOY; Accessory Type:Dust Cap; For Use With:Shell Size 22 CPC Connectors; Connector Body Material:Zinc Alloy Body; Product Range:-; Connector Shell Size:22; Enclosure Material:Zinc Alloy RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 211903-1?
Additional datasheets, footprints and schematics for 211903-1 are listed in our Part Details tab. You can also find the 211903-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211903-1 in the Pricing & Inventory tab next to part details. You can view 211903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211903-1 fall under?
The 211903-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 211903-1 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211903-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 211903-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 211903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211903-1 often in real-time on the comparison pages.
What if I can't find stock of 211903-1?
You can fill out our help required form which you can use to request a quote for 211903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.