Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.09
Contact Underplating Material | Nickel |
---|---|
Contact Configuration | Posted |
Rack & Panel Connector Contact Size | 22 |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Length | .685in |
Rack&Panel Connectors PIN CONT SZ 22 MIL 600 | Rapid Electronics |
Pin Cont Sz 22, Mil 600 |Amp Te Connectivity 211901-5 | Newark Electronics |
Special Order: PIN CONT SZ 22, MIL 600 Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Within Housing: With Contact Retention Type Within Housing: Retention Clip Contact Size: Size 22 Pin Gold With Retention Clip | Connector Contact | Part Number: 211901-5 | Internal Number: 211901-5 | TE Connectivity | TE Store |
Rack & Panel Connectors PIN CONT SZ 22 MIL 600 | Sager |
Where can I find additional details, specifications and documents for a 211901-5?
Additional datasheets, footprints and schematics for 211901-5 are listed on our Part Details page. You can also find images and similar parts to 211901-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211901-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211901-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211901-5 fall under?
The 211901-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 211901-5 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211901-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 211901-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211901-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 211901-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211901-5 often in real-time on the comparison pages.
What if I can't find stock of 211901-5?
You can fill out our help required form which you can use to request a quote for 211901-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.