2119-V-RC Part Information
Details for 2119-V-RC by Bourns Electronics
Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.9800 |
500 | 1.6000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | 2100 Series |
Inductance | 390µH |
RMS Current (Irms) | 1.7A |
DC Resistance Max | 0.25ohm |
Inductance Tolerance | ± 15% |
Case Dimensions | 21.84mm x 11.43mm |
DC Current Rating | 1.7A |
RoHS Compliant | Yes |
Alternative Part Descriptions
- TOROIDAL INDUCTOR, 390UH, 1.7A, 15%; Product Range:2100 Series; Inductance:390µH; RMS Current (Irms):1.7A; DC Resistance Max:0.25ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm; DC Current Rating:1.7A RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2119-V-RC?
Additional datasheets, footprints and schematics for 2119-V-RC are listed in our Part Details tab. You can also find the 2119-V-RC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2119-V-RC in the Pricing & Inventory tab next to part details. You can view 2119-V-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2119-V-RC fall under?
The 2119-V-RC is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2119-V-RC when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2119-V-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 2119-V-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2119-V-RC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2119-V-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2119-V-RC often in real-time on the comparison pages.
What if I can't find stock of 2119-V-RC?
You can fill out our help required form which you can use to request a quote for 2119-V-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.