Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$55.30
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
29,079
in stock
|
Buy Now | |
Carlton-Bates
from US$0.07
|
15,828
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
5,227
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
4,846
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
926
in stock
|
Buy Now | |
Sager
from US$1.03
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Standoff Material | Stainless Steel |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Male-Female |
Body Length | 9.5mm |
Product Range | - |
Overall Length | 15.9mm |
External Width | 6.4mm |
SVHC | No SVHC (27-Jun-2018) |
Standoffs & Spacers SS .375 M/F THRD | Sager |
STANDOFF, HEX MALE-FEMALE, 15.9MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 2119?
Additional datasheets, footprints and schematics for 2119 are listed on our Part Details page. You can also find images and similar parts to 2119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2119 fall under?
The 2119 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2119 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2119 you can contact the distributor directly for product support, shipping queries etc.
Is the 2119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2119 have stock available?
Authorised distributors including Heilind Electronics, Carlton-Bates, RS Americas, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 2119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2119 often in real-time on the comparison pages.
What if I can't find stock of 2119?
You can fill out our help required form which you can use to request a quote for 2119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.