Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Reverse Numbering | Without |
Keying | A |
Number of Signal Positions | 4 |
Number of Power Positions | 0 |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Shell Size | 11 |
Body Orientation | Straight |
Housing Color | Gray |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Plug |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Shell Type | All Plastic |
Sealable | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC PLUG ASSEMBLY SIZE 11 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Circular Power Connector | Part Number: 211882-1 | Internal Number: 211882-1 | TE Connectivity | TE Store |
Circular Plastic Connector CPC PLUG ASSEMBLY SIZE 11 | TE Connectivity 211882-1 | RS Americas |
Circular Conn, Plug, 4Pos, Crimp | Newark Electronics |
Conn CPC PIN 4 POS ST Cable Mount 4 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Gender | Plug |
Where can I find additional details, specifications and documents for a 211882-1?
Additional datasheets, footprints and schematics for 211882-1 are listed on our Part Details page. You can also find images and similar parts to 211882-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211882-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211882-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211882-1 fall under?
The 211882-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211882-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211882-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211882-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211882-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 211882-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211882-1 often in real-time on the comparison pages.
What if I can't find stock of 211882-1?
You can fill out our help required form which you can use to request a quote for 211882-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.