Prices starting from US$0.54
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.49 |
561
|
Buy Now | |
Rapid Electronics | US$0.79 |
15,120
|
Buy Now | |
Chip One Stop | US$0.54 |
15,120
|
Buy Now | |
Distrelec | US$0.87 |
15,120
|
Buy Now | |
Richardson RFPD | US$0.79 |
9,720
|
Buy Now | |
TE Store | US$1.13 |
8,368
|
Buy Now | |
Heilind Electronics | US$0.67 |
2,916
|
Buy Now | |
Heilind Electronics Asia | US$0.67 |
972
|
Buy Now | |
Newark Electronics | US$1.23 |
-
|
Buy Now | |
Future Electronics | US$0.58 |
-
|
Buy Now | |
Avnet America | US$0.56 |
-
|
Buy Now | |
RS Americas | US$1.33 |
-
|
Buy Now | |
element14 | US$1.43 |
-
|
Buy Now | |
Boersig | US$0.81 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Frame Material | Cold Rolled Steel |
---|---|
Shielding Type | Two-Piece |
STD SHIELD FRAME CRS-38.10X25.40X6.00MM | Rapid Electronics |
TE Connectivity STD SHIELD FRAME CRS-38.10X25.40X6.00MM | Distrelec |
EMI SHIELDING GASKET, 38.1X 25.4X 6MM | Farnell |
STANDARD SHIELDING CANS | Richardson RFPD |
STD SHIELD FRAME, CRS-38.10X25.40X6.00MM Shielding Type: Two-Piece Frame Material: Cold Rolled Steel Two-Piece Cold Rolled Steel | Board Level Shielding (Bls) | Part Number: 2118722-2 | Internal Number: 2118722-2 | TE Connectivity | TE Store |
Emi Shielding Gasket, 38.1Mm X 25.4Mm Rohs Compliant: Yes |Te Connectivity 2118722-2 | Newark Electronics |
EMI Filters | Future Electronics |
STANDARD SHIELD FRAME, CRS - PACKAGED | Avnet America |
EMI Filters, Board Level Shielding (BLS),STD SHIELD FRAME, CRS-38.10X25.40X6.00MM | TE Connectivity 2118722-2 | RS Americas |
EMI SHIELDING GASKET, 38.1MM X 25.4MM | element14 |
Where can I find additional details, specifications and documents for a 2118722-2?
Additional datasheets, footprints and schematics for 2118722-2 are listed on our Part Details page. You can also find images and similar parts to 2118722-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118722-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118722-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118722-2 fall under?
The 2118722-2 is listed under EMI Filters > Board Level Shielding (BLS).
Can I view similar or alternative parts?
You can view similar parts to 2118722-2 when available in the Board Level Shielding (BLS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118722-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118722-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118722-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Richardson RFPD have stock available or on a lead time for 2118722-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118722-2 often in real-time on the comparison pages.
What if I can't find stock of 2118722-2?
You can fill out our help required form which you can use to request a quote for 2118722-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.