Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Frame Material | Cold Rolled Steel |
---|---|
Shielding Type | One-Piece |
1 PC STD SHIELD, CRS-36.83X33.68X5.08MM Shielding Type: One-Piece Frame Material: Cold Rolled Steel One-Piece Cold Rolled Steel | Board Level Shielding (Bls) | Part Number: 2118711-2 | Internal Number: 2118711-2 | TE Connectivity | TE Store |
RF Shield Cover 1.326 (33.68mm) X 1.450" (36.83mm) Vented Surface Mount" | Future Electronics |
EMI Filters, Board Level Shielding (BLS),1 PC STD SHIELD, CRS-36.83X33.68X5.08MM | TE Connectivity 2118711-2 | RS Americas |
STANDARD SHIELDING CANS | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2118711-2?
Additional datasheets, footprints and schematics for 2118711-2 are listed on our Part Details page. You can also find images and similar parts to 2118711-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118711-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118711-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118711-2 fall under?
The 2118711-2 is listed under EMI Filters > Board Level Shielding (BLS).
Can I view similar or alternative parts?
You can view similar parts to 2118711-2 when available in the Board Level Shielding (BLS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118711-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118711-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118711-2 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 2118711-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118711-2 often in real-time on the comparison pages.
What if I can't find stock of 2118711-2?
You can fill out our help required form which you can use to request a quote for 2118711-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.