Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
TE Store
from US$0.59
|
1,778
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Richardson RFPD
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frame Material | Cold Rolled Steel |
---|---|
Shielding Type | One-Piece |
1 PC STD SHIELD, CRS-13.66X12.70X2.54MM Shielding Type: One-Piece Frame Material: Cold Rolled Steel One-Piece Cold Rolled Steel | Board Level Shielding (Bls) | Part Number: 2118706-2 | Internal Number: 2118706-2 | TE Connectivity | TE Store |
Emi Shielding Gasket, 13.66Mm X 12.7Mm Rohs Compliant: Yes |Te Connectivity 2118706-2 | Newark Electronics |
13.66 x 12.70 x 2.54 mm Aluminum 1 Piece Standard Shield Cover | Future Electronics |
Shield Cold Rolled Steel Matte Tin Standard | Avnet America |
EMI Filters, Board Level Shielding (BLS),1 PC STD SHIELD, CRS-13.66X12.70X2.54MM | TE Connectivity 2118706-2 | RS Americas |
EMI SHIELDING GASKET, 13.66MM X 12.7MM | element14 |
STANDARD SHIELDING CANS | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2118706-2?
Additional datasheets, footprints and schematics for 2118706-2 are listed on our Part Details page. You can also find images and similar parts to 2118706-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118706-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118706-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118706-2 fall under?
The 2118706-2 is listed under EMI Filters > Board Level Shielding (BLS).
Can I view similar or alternative parts?
You can view similar parts to 2118706-2 when available in the Board Level Shielding (BLS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118706-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118706-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118706-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2118706-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118706-2 often in real-time on the comparison pages.
What if I can't find stock of 2118706-2?
You can fill out our help required form which you can use to request a quote for 2118706-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.