Options for Price Comparison
Distributor Statistics for 2118615-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 2118615-1
Details for 2118615-1 by TE Connectivity
Antennas
ANTENNA, LTE, METASPAN, PCB, TAB MOUNT
2118615-1 image

2118615-1 by TE Connectivity

ANTENNA, LTE, METASPAN, PCB, TAB MOUNT
Part Information
2118615-1 image
RoHS Compliant
ELV Compliant
Reflow solder capable to 245°C
Status: Active
Product Code: Y144
Global Product Line: AC6
GPL Description: Data and Devices
Specifications
Antenna Protocol:
LTE MIMO
Antenna Type:
PCB
Number of Ports:
1
Antenna Style:
Embedded
Product Width:
.787in, 20mm
Product Length:
1.965in, 50mm
Impedance:
50Ω
Wireless Application:
UMTS
Region:
Global, Americas
Mounts To:
Printed Circuit Board
Wireless Standard:
LTE, UMTS, US Dual, EU Triband & WCDMA
Packaging Method:
Bag/Box
実装方法:
Bag/Box
Antenna Connection Type:
Tab Mount (Through Hole)
Frequency Band:
698 – 894MHz, 1710 – 2170MHz
Application by Region:
LTE All Band - 2300 – 2700 MHz
Alternate Descriptions
LTE MIMO Antenna 1710MHz to 2170MHz/698MHz to 894MHz PCB Avnet Europe