2118439-3 Antennas by TE Connectivity

WIFI DUAL BAND ANTENNA ASSY W/160MM CABL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.19

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.36
-
Buy Now

Specifications

Antenna Type Thin PCB
Band Type Dual Band
Antenna Style Embedded
Product Height .85mm, .033in
Product Length 29.9974mm, 1.181in
Cable Length 6.299in, 160mm
Product Width .374in, 9.7mm
VSWR (Max) <2.5:1
Impedance 50Ω
Wireless Application WLAN, ZigBee, Bluetooth, Wi-Fi
Mounting Retention Type Adhesive
Polarization Linear
Region Global
Wireless Standard 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi
Packaging Method Bag/Box
実装方法 Bag/Box
Antenna Connection Type Cable Assembly
Antenna Connector Type u.fl, MHF, MCIS
Frequency Band 4900 – 5875MHz, 2400 – 2483.5MHz
Application by Region Bluetooth - Global - 2400 – 2483.5 MHz, WLAN - Global - 4900 – 5875 MHz, ZigBee - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 4900 – 5875 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, WLAN - Global - 2400 – 2483.5 MHz

Alternative Descriptions

Wi-Fi Dual Band Antenna Assembly Linear 2400MHz to 2483.5MHz/4900MHz to 5875MHz Adhesive | Avnet America
WIFI DUAL BAND ANTENNA ASSY W/160MM CABL | TE Connectivity 2118439-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2118439-3?

Additional datasheets, footprints and schematics for 2118439-3 are listed on our Part Details page. You can also find images and similar parts to 2118439-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2118439-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118439-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2118439-3 fall under?

The 2118439-3 is listed under Antennas.

Can I view similar or alternative parts?

You can view similar parts to 2118439-3 when available in the Antennas range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2118439-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2118439-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2118439-3 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 2118439-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2118439-3 often in real-time on the comparison pages.

What if I can't find stock of 2118439-3?

You can fill out our help required form which you can use to request a quote for 2118439-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay