Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | .2g, .007oz |
---|---|
Antenna Style | Embedded |
Band Type | Single Band |
Antenna Type | Stamped |
Product Width | .167in, 4.25mm |
Product Height | 4.9mm, .193in |
Product Length | 10.9982mm, .433in |
VSWR (Max) | <2.5:1 |
Impedance | 50Ω |
Wireless Application | Wi-Fi, WLAN |
Polarization | Linear |
Region | Global |
Wireless Standard | 802.11 a/g/n/ac & Wi-Fi |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Gain (Max) | 4.9dB |
Frequency Band | 4900 – 5875MHz |
Application by Region | Wi-Fi - Global - 4900 – 5875 MHz, WLAN - Global - 4900 – 5875 MHz |
Single Band Wifi, 5Ghz, Stamped, Pcb Mt. |Amp Te Connectivity 2118316-1 | Newark Electronics |
Antenna Single Band 4.9dB 5875MHz 3-Pin SMD | Avnet America |
Where can I find additional details, specifications and documents for a 2118316-1?
Additional datasheets, footprints and schematics for 2118316-1 are listed on our Part Details page. You can also find images and similar parts to 2118316-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118316-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118316-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118316-1 fall under?
The 2118316-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2118316-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118316-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118316-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118316-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2118316-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118316-1 often in real-time on the comparison pages.
What if I can't find stock of 2118316-1?
You can fill out our help required form which you can use to request a quote for 2118316-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.