Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 1.4g, .0494oz |
---|---|
Antenna Style | Embedded |
Antenna Type | Thin PCB |
Band Type | Dual Band |
Product Length | 1.575in, 40.1625mm |
Cable Length | 4.724in, 120mm |
Product Width | 8mm, .315in |
Product Height | .039in, 1mm |
Impedance | 50Ω |
VSWR (Max) | <2:1 |
Wireless Application | WLAN, Bluetooth, ZigBee, Wi-Fi |
Region | Global |
Polarization | Linear |
Wireless Standard | 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Frequency Band | 2400 – 2483.5MHz, 4900 – 5875MHz |
Gain (Max) | 3.7dB |
Application by Region | Bluetooth - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 4900 – 5875 MHz, WLAN - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, WLAN - Global - 4900 – 5875 MHz |
DUAL BAND WIFI, 2.4 & 5GHZ, PCB W/MHF4 Antenna Type: PCB Band Type: Dual Band Primary Application: Wi-Fi Wireless Application: Zigbee Wi-Fi Bluetooth Mounting Location: Internal/Embedded PCB Dual Band Wi-Fi Zigbee | Antenna | Part Number: 2118309-4 | Internal Number: 2118309-4 | TE Connectivity | TE Store |
WLAN Dual Band Antenna 3.7dB Gain Adhesive Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2118309-4?
Additional datasheets, footprints and schematics for 2118309-4 are listed on our Part Details page. You can also find images and similar parts to 2118309-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118309-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118309-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118309-4 fall under?
The 2118309-4 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2118309-4 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118309-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118309-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118309-4 have stock available?
Authorised distributors including TE Store, Future Electronics and Avnet America have stock available or on a lead time for 2118309-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118309-4 often in real-time on the comparison pages.
What if I can't find stock of 2118309-4?
You can fill out our help required form which you can use to request a quote for 2118309-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.