2118309-2

Antennas

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2118309-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2118309-2
Series Information for 2118309-2 - TE Connectivity
  • Status: Active
  • Product Code: Y145
  • Global Product Line: AC6
  • GPL Description: Data and Devices

Description

DUAL BAND WIFI, 2.4 & 5GHZ, PCB W/CABLE

Specifications

Product Weight:
.0494oz, 1.4g
Antenna Style:
Embedded
Antenna Type:
Thin PCB
Band Type:
Dual Band
Product Height:
.039in, 1mm
Cable Length:
10.784in, 273mm
Product Width:
8mm, .315in
Product Length:
1.575in, 40.1625mm
Impedance:
50Ω
VSWR (Max):
<2:1
Wireless Application:
Wi-Fi, ZigBee, WLAN, Bluetooth
Polarization:
Linear
Region:
Global
Wireless Standard:
802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi
Packaging Method:
Bag/Box
実装方法:
Bag/Box
Gain (Max):
3.7dB
Frequency Band:
2400 – 2483.5MHz, 4900 – 5875MHz
Application by Region:
Bluetooth - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 4900 – 5875 MHz, WLAN - Global - 4900 – 5875 MHz, WLAN - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Antenna Dual Band 5000MHz Bag

Similar Products