2118309-1

Antennas

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2118309-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2118309-1
Series Information for 2118309-1 - TE Connectivity
  • Status: Active
  • Product Code: Y145
  • Global Product Line: AC6
  • GPL Description: Data and Devices

Description

Dual Band WiFi, 2.4 & 5GHz, PCB, Chassis

Specifications

Product Weight:
1.4g, .0494oz
Antenna Style:
Embedded
Antenna Type:
Thin PCB
Band Type:
Dual Band
Product Length:
1.575in, 40.1625mm
Cable Length:
4.724in, 120mm
Product Width:
8mm, .315in
Product Height:
.039in, 1mm
Impedance:
50Ω
VSWR (Max):
<2:1
Wireless Application:
WLAN, Bluetooth, ZigBee, Wi-Fi
Region:
Global
Polarization:
Linear
Wireless Standard:
802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi
Packaging Method:
Bag/Box
実装方法:
Bag/Box
Frequency Band:
2400 – 2483.5MHz, 4900 – 5875MHz
Gain (Max):
3.7dB
Application by Region:
Bluetooth - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 4900 – 5875 MHz, WLAN - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, WLAN - Global - 4900 – 5875 MHz

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
Newark Electronics
OMNI ANTENNA, LIN, 4.9-5.875GHZ, 3.7DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Antenna Mounting:Adhesive; Gain:3.7dBi; VSWR:2; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Avnet America
Antenna Dual Band Through Hole
Avnet Europe
Antenna Dual Band Through Hole
Avnet Asia
Antenna Dual Band Through Hole
RS Components UK
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components DE
TE Connectivity Rundstrahlantenne WiFi Antenne 2118309-1 Klebstoff, Extern Leiterplatte MCIS, MHF, U.FL, 2400 → HF-Protokolle : WiFi (Dual Band) Unterstützte Frequenzbänder : 2400 → 2483,5, 4900 → 5875 MHz Verstärkung : 3.7dBi
RS Components HK
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components JP
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components FR
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components CN
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components ES
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components NL
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components NO
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components SG
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components TW
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
Series Information for 2118309-1 - TE Connectivity

Description

OMNI ANTENNA LIN 4.9-5.875GHZ 3.7DBI

Specifications

Antenna Type:
PCB
Frequency Min:
4.9GHz
Frequency Max:
5.875GHz
Antenna Mounting:
Adhesive
Gain:
3.7dBi
VSWR:
2
Input Power:
3W
Input Impedance:
50ohm
Antenna Polarization:
Linear

Alternate Descriptions

RS Components
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
Newark Electronics
OMNI ANTENNA, LIN, 4.9-5.875GHZ, 3.7DBI; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:5.875GHz; Antenna Mounting:Adhesive; Gain:3.7dBi; VSWR:2; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Avnet America
Antenna Dual Band Through Hole
Avnet Europe
Antenna Dual Band Through Hole
Avnet Asia
Antenna Dual Band Through Hole
RS Components UK
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components DE
TE Connectivity Rundstrahlantenne WiFi Antenne 2118309-1 Klebstoff, Extern Leiterplatte MCIS, MHF, U.FL, 2400 → HF-Protokolle : WiFi (Dual Band) Unterstützte Frequenzbänder : 2400 → 2483,5, 4900 → 5875 MHz Verstärkung : 3.7dBi
RS Components HK
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components JP
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components FR
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components CN
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components ES
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components NL
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components NO
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components SG
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis
RS Components TW
Dual Band WiFi,2.4 & 5GHz,PCB,Chassis