2118308-3 Antennas by TE Connectivity

4G WORLD BAND, METASPAN, PCB ANT, 150MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.20

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$8.17
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.20
-
Buy Now

Specifications

Product Weight 4.2g, .1482oz
Antenna Protocol LTE World Band
Antenna Type PCB
Antenna Style Embedded
Product Length 110mm, 4.33in
Product Height .052in, .02mm
Cable Length 150mm, 5.905in
Product Width 14mm, .551in
Impedance 50Ω
VSWR (Max) <3:1
Wireless Application LTE, ZigBee, GSM, GSM 1800, GSM 900, CDMA 850, UMTS, CDMA 1900, ISM
Region Americas, EU, Global
Polarization Linear
Wireless Standard LTE, UMTS, US Dual, EU Triband & WCDMA
実装方法 Bag/Box
Packaging Method Bag/Box
Frequency Band 1850 – 1990MHz, 1710 – 1880MHz, 880 – 960MHz, 824 – 894MHz, 868 – 870MHz, 2300 – 2700MHz, 1920 – 2170MHz, 698 – 960MHz
Gain (Max) 3.9dB
Application by Region LTE - EU - 1710 – 1880 MHz, GSM - Americas - 1850 – 1990 MHz, GSM - EU - 1710 – 1880 MHz, GSM - EU - 880 – 960 MHz, LTE All Band - 2300 – 2700 MHz, CDMA - Americas - 824 – 894 MHz, GSM - Americas - 824 – 894 MHz, LTE All Band - 698 – 960 MHz, UMT - Global - 1920 – 2170 MHz, ISM - 698 – 960 MHz, ISM - EU - 868 – 870 MHz, LTE - Global - 1920 – 2170 MHz, CDMA - Americas - 1850 – 1990 MHz, LTE - EU - 880 – 960 MHz, ZigBee - EU - 868 – 870 MHz, LTE - Americas - 824 – 894 MHz

Alternative Descriptions

LTE World Band Linear 870MHz/894MHz/960MHz/1880MHz/1990MHz/2170MHz/2700MHz 3.9dB Bag/Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2118308-3?

Additional datasheets, footprints and schematics for 2118308-3 are listed on our Part Details page. You can also find images and similar parts to 2118308-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2118308-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118308-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2118308-3 fall under?

The 2118308-3 is listed under Antennas.

Can I view similar or alternative parts?

You can view similar parts to 2118308-3 when available in the Antennas range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2118308-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2118308-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2118308-3 have stock available?

Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for 2118308-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2118308-3 often in real-time on the comparison pages.

What if I can't find stock of 2118308-3?

You can fill out our help required form which you can use to request a quote for 2118308-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay