Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 4.2g, .1482oz |
---|---|
Antenna Protocol | LTE World Band |
Antenna Type | PCB |
Antenna Style | Embedded |
Product Length | 110mm, 4.33in |
Product Height | .052in, .02mm |
Cable Length | 120mm, 4.724in |
Product Width | 14mm, .551in |
Impedance | 50Ω |
VSWR (Max) | <3:1 |
Wireless Application | LTE, ZigBee, GSM, GSM 1800, GSM 900, CDMA 850, UMTS, CDMA 1900, ISM |
Region | Americas, EU, Global |
Polarization | Linear |
Wireless Standard | LTE, UMTS, US Dual, EU Triband & WCDMA |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Frequency Band | 1850 – 1990MHz, 1710 – 1880MHz, 880 – 960MHz, 824 – 894MHz, 868 – 870MHz, 2300 – 2700MHz, 1920 – 2170MHz, 698 – 960MHz |
Gain (Max) | 3.9dB |
Application by Region | LTE - EU - 1710 – 1880 MHz, GSM - Americas - 1850 – 1990 MHz, GSM - EU - 1710 – 1880 MHz, GSM - EU - 880 – 960 MHz, LTE All Band - 2300 – 2700 MHz, CDMA - Americas - 824 – 894 MHz, GSM - Americas - 824 – 894 MHz, LTE All Band - 698 – 960 MHz, UMT - Global - 1920 – 2170 MHz, ISM - 698 – 960 MHz, ISM - EU - 868 – 870 MHz, LTE - Global - 1920 – 2170 MHz, CDMA - Americas - 1850 – 1990 MHz, LTE - EU - 880 – 960 MHz, ZigBee - EU - 868 – 870 MHz, LTE - Americas - 824 – 894 MHz |
4G WORLD BAND, METASPAN, PCB, W/MHF4L Antenna Type: PCB Band Type: Multi Band Primary Application: Cat-M/NB-IoT Cellular Wi-Fi Wireless Application: Cellular Bluetooth Cat-M/NB-IoT Wi-Fi Mounting Location: Internal/Embedded PCB Multi Band Cat-M/NB-IoT Cellular | Antenna | Part Number: 2118308-2 | Internal Number: 2118308-2 | TE Connectivity | TE Store |
4G World Band, Metaspan, Pcb, W/Mhf4L |Te Connectivity 2118308-2 | Newark Electronics |
4G World Band Embedded Antenna 3.9dB Gain 50ohm 3:1 VSWR Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 2118308-2?
Additional datasheets, footprints and schematics for 2118308-2 are listed on our Part Details page. You can also find images and similar parts to 2118308-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118308-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118308-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118308-2 fall under?
The 2118308-2 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2118308-2 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118308-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118308-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118308-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2118308-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118308-2 often in real-time on the comparison pages.
What if I can't find stock of 2118308-2?
You can fill out our help required form which you can use to request a quote for 2118308-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.