Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.68
|
83
in stock
|
Buy Now | |
Rapid Electronics
from US$7.40
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$5.95
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
47
in stock
|
Buy Now | |
Future Electronics
from US$5.60
|
-
|
Buy Now | |
Avnet America
from US$6.35
|
-
|
Buy Now | |
RS Americas
from US$10.78
|
-
|
Buy Now | |
element14
from US$5.97
|
-
|
Buy Now | |
Farnell
from US$6.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 4.2g, .1482oz |
---|---|
Antenna Protocol | LTE World Band |
Antenna Type | PCB |
Antenna Style | Embedded |
Product Length | 110mm, 4.33in |
Product Height | .052in, .02mm |
Cable Length | 120mm, 4.724in |
Product Width | 14mm, .551in |
Impedance | 50Ω |
VSWR (Max) | <3:1 |
Wireless Application | LTE, ZigBee, GSM, GSM 1800, GSM 900, CDMA 850, UMTS, CDMA 1900, ISM |
Region | Americas, EU, Global |
Polarization | Linear |
Wireless Standard | LTE, UMTS, US Dual, EU Triband & WCDMA |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Frequency Band | 1850 – 1990MHz, 1710 – 1880MHz, 880 – 960MHz, 824 – 894MHz, 868 – 870MHz, 2300 – 2700MHz, 1920 – 2170MHz, 698 – 960MHz |
Gain (Max) | 3.9dB |
Application by Region | LTE - EU - 1710 – 1880 MHz, GSM - Americas - 1850 – 1990 MHz, GSM - EU - 1710 – 1880 MHz, GSM - EU - 880 – 960 MHz, LTE All Band - 2300 – 2700 MHz, CDMA - Americas - 824 – 894 MHz, GSM - Americas - 824 – 894 MHz, LTE All Band - 698 – 960 MHz, UMT - Global - 1920 – 2170 MHz, ISM - 698 – 960 MHz, ISM - EU - 868 – 870 MHz, LTE - Global - 1920 – 2170 MHz, CDMA - Americas - 1850 – 1990 MHz, LTE - EU - 880 – 960 MHz, ZigBee - EU - 868 – 870 MHz, LTE - Americas - 824 – 894 MHz |
Antennas 4G World Band MetaSpan PCB Chas | Rapid Electronics |
Pcb Antenna, Lin, 2.3-2.7Ghz, 3.9Dbi | Newark Electronics |
4G WORLD BAND, METASPAN, PCB, CH | Future Electronics |
Antenna Triband 3.9dB 960MHz/2170MHz/2700MHz Adhesive Bag | Avnet America |
4G World Band, MetaSpan, PCB, Chas, Antennas | TE Connectivity 2118308-1 | RS Americas |
PCB ANTENNA, 2.3GHZ - 2.7GHZ, 3.9DBI | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | PCB |
---|---|
Frequency Min | 698MHz |
Frequency Max | 2.7GHz |
Antenna Mounting | Adhesive |
Gain | 3.9dBi |
VSWR | 3 |
Input Power | 3W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Antenna Applications | CDMA 1900 CDMA 850 GSM 1800 GSM 900 GSM ISM LTE UMTS ZigBee |
Where can I find additional details, specifications and documents for a 2118308-1?
Additional datasheets, footprints and schematics for 2118308-1 are listed on our Part Details page. You can also find images and similar parts to 2118308-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118308-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118308-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118308-1 fall under?
The 2118308-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2118308-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118308-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118308-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118308-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 2118308-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118308-1 often in real-time on the comparison pages.
What if I can't find stock of 2118308-1?
You can fill out our help required form which you can use to request a quote for 2118308-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.