Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.26
|
1,568
in stock
|
Buy Now | |
Newark Electronics
from US$6.23
|
1,568
in stock
|
Buy Now | |
element14
from US$4.82
|
1,568
in stock
|
Buy Now | |
Future Electronics
from US$3.21
|
-
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
RS Americas
from US$4.88
|
-
|
Buy Now | |
Sager
from US$4.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .116oz, 3.3g |
---|---|
Antenna Type | Thin PCB |
Antenna Style | Embedded |
Band Type | Dual Band |
Product Length | 1.165in, 29.591mm |
Product Width | 1.624in, 41.24mm |
Product Height | .304mm, .012in |
Cable Length | 350mm, 13.78in |
VSWR (Max) | <3:1 |
Impedance | 50Ω |
Wireless Application | Bluetooth, ZigBee, WiMAX, Wi-Fi, WLAN |
Region | Global by Band, Global by Channel |
Polarization | Linear |
Wireless Standard | 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Frequency Band | 2300 – 3800MHz, 2400 – 2483.5MHz, 5150 – 5875MHz |
Gain (Max) | 2dB |
Application by Region | ZigBee - Global - 2400 – 2483.5 MHz, WLAN - Global by Channel - 5150 – 5875 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, Bluetooth - Global - 2400 – 2483.5 MHz, Wi-Fi - Global by Channel - 5150 – 5875 MHz, WLAN - Global - 2400 – 2483.5 MHz |
Pcb Antenna, 5.875Ghz, 2Dbi, Adhesive | Newark Electronics |
PCB ANTENNA, 5.875GHZ, 2DBI, ADHESIVE | element14 |
2300 to 3800 / 5150 to 5875 MHz 2 dBi 3 W 50 Ohms Dual Band Antenna | Future Electronics |
Antenna Omni-Directional 2dB Gain 3800MHz/5875MHz | Avnet America |
Antenna, Dual Band, Embed, PCB, 2300-3800/2400-2483.5/5150-5875MHz, 2dB, 50 Ohm | TE Connectivity 2118060-1 | RS Americas |
Antennas WLAN DUAL BAND ANTENNA ASSEMBL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | PCB |
---|---|
Frequency Min | 2.3GHz |
Frequency Max | 5.875GHz |
Antenna Mounting | Adhesive |
Gain | 2dBi |
VSWR | 3 |
Input Power | 3W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Antenna Applications | Bluetooth Wi-Fi WiMAX WLAN Zigbee |
Where can I find additional details, specifications and documents for a 2118060-1?
Additional datasheets, footprints and schematics for 2118060-1 are listed on our Part Details page. You can also find images and similar parts to 2118060-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118060-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118060-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118060-1 fall under?
The 2118060-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2118060-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118060-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118060-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118060-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 2118060-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118060-1 often in real-time on the comparison pages.
What if I can't find stock of 2118060-1?
You can fill out our help required form which you can use to request a quote for 2118060-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.