2118059-1

Antennas

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2118059-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2118059-1
Series Information for 2118059-1 - TE Connectivity
  • Status: Active
  • Product Code: Y145
  • Global Product Line: AC6
  • GPL Description: Data and Devices

Description

WIMAX SINGLE BAND PCB Antenna

Specifications

Product Weight:
.116oz, 3.3g
Antenna Style:
Embedded
Antenna Type:
Thin PCB
Band Type:
Single Band
Product Length:
30.607mm, 1.205in
Product Width:
36.85mm, 1.451in
Cable Length:
350mm, 13.78in
Product Height:
.304mm, .012in
Impedance:
50Ω
VSWR (Max):
<3:1
Wireless Application:
WiMAX, WLAN, Wi-Fi, Bluetooth, ZigBee
Polarization:
Linear
Region:
Global by Band, Global
Wireless Standard:
802.11 b/g, WiMAX, Bluetooth & ZigBee
Packaging Method:
Bag/Box
実装方法:
Bag/Box
Gain (Max):
4dB
Frequency Band:
2400 – 2483.5MHz, 2300 – 3800MHz
Application by Region:
WLAN - Global - 2400 – 2483.5 MHz, WiMAX - Global by Band - 2300 – 3800 MHz, ZigBee - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, Bluetooth - Global - 2400 – 2483.5 MHz

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
WIMAX SINGLE BAND PCB Antenna
Newark Electronics
PCB ANTENNA, LIN, 2.3-3.8GHZ, 4DBI; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:3.8GHz; Antenna Mounting:Adhesive; Gain:4dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes
Avnet America
Antenna Omni-Directional 4dB Gain 3800MHz
Allied Electronics, Inc
WIMAX SINGLE BAND PCB Antenna
Avnet Europe
Antenna Omni-Directional 4dB Gain 3800MHz
RS Components UK
WIMAX SINGLE BAND PCB Antenna
RS Components DE
WIMAX SINGLE BAND PCB Antenna Unterstützte Frequenzbänder : 2.300→ 3800 MHz Anschlusstyp : MCIS, MHF, U.FL Antennentyp : Leiterplatte Kabellänge : 350mm, TE Connectivity, MPN: 2118059-1
RS Components HK
WIMAX SINGLE BAND PCB Antenna
RS Components FR
WIMAX SINGLE BAND PCB Antenna
RS Components CN
WIMAX SINGLE BAND PCB Antenna
RS Components ES
WIMAX SINGLE BAND PCB Antenna
RS Components NL
WIMAX SINGLE BAND PCB Antenna
RS Components NO
WIMAX SINGLE BAND PCB Antenna
Series Information for 2118059-1 - TE Connectivity

Description

PCB ANTENNA LIN 2.3-3.8GHZ 4DBI

Specifications

Antenna Type:
PCB
Frequency Min:
2.3GHz
Frequency Max:
3.8GHz
Antenna Mounting:
Adhesive
Gain:
4dBi
VSWR:
3
Input Power:
3W
Input Impedance:
50ohm
Antenna Polarization:
Linear
Product Range:
-

Alternate Descriptions

RS Components
WIMAX SINGLE BAND PCB Antenna
Newark Electronics
PCB ANTENNA, LIN, 2.3-3.8GHZ, 4DBI; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:3.8GHz; Antenna Mounting:Adhesive; Gain:4dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes
Avnet America
Antenna Omni-Directional 4dB Gain 3800MHz
Allied Electronics, Inc
WIMAX SINGLE BAND PCB Antenna
Avnet Europe
Antenna Omni-Directional 4dB Gain 3800MHz
RS Components UK
WIMAX SINGLE BAND PCB Antenna
RS Components DE
WIMAX SINGLE BAND PCB Antenna Unterstützte Frequenzbänder : 2.300→ 3800 MHz Anschlusstyp : MCIS, MHF, U.FL Antennentyp : Leiterplatte Kabellänge : 350mm, TE Connectivity, MPN: 2118059-1
RS Components HK
WIMAX SINGLE BAND PCB Antenna
RS Components FR
WIMAX SINGLE BAND PCB Antenna
RS Components CN
WIMAX SINGLE BAND PCB Antenna
RS Components ES
WIMAX SINGLE BAND PCB Antenna
RS Components NL
WIMAX SINGLE BAND PCB Antenna
RS Components NO
WIMAX SINGLE BAND PCB Antenna