Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.51
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 19 |
Keying | A |
Reverse Numbering | Without |
Number of Positions | 19 |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Housing Material | Nylon 6/6 |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
VDE Tested | Yes |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Pin |
Sealable | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC PLUG ASSEMBLY SIZE 23-19 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 19 Sealable: No Housing 600 VDC Wire-to-Wire 19 | Circular Power Connector | Part Number: 211772-3 | Internal Number: 211772-3 | TE Connectivity | TE Store |
Circular Conn, Plug, 19Pos, Crimp | Newark Electronics |
CIRCULAR CONN, PLUG, 19POS, CRIMP | element14 |
Conn CPC PIN 19 POS Crimp ST Cable Mount 19 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Plug Assembly Size 23-19 | TE Connectivity 211772-3 | RS Americas |
Where can I find additional details, specifications and documents for a 211772-3?
Additional datasheets, footprints and schematics for 211772-3 are listed on our Part Details page. You can also find images and similar parts to 211772-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211772-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211772-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211772-3 fall under?
The 211772-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211772-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211772-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 211772-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211772-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 211772-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211772-3 often in real-time on the comparison pages.
What if I can't find stock of 211772-3?
You can fill out our help required form which you can use to request a quote for 211772-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.