Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 9 |
---|---|
Keying | A |
Number of Positions | 9 |
Number of Power Positions | 0 |
Reverse Numbering | Without |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
Housing Material | Nylon, Thermoplastic |
VDE Tested | Yes |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Mating Retention | With |
Connector Mounting Type | Panel |
Mating Alignment Type | Keyed |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | With |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
17-9 CPC RECEPT REV SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: No Housing 600 VDC Wire-to-Wire 9 | Circular Power Connector | Part Number: 211769-5 | Internal Number: 211769-5 | TE Connectivity | TE Store |
Circular Conn, Rcpt, 9Pos, Crimp | Newark Electronics |
Conn Micro CPC SKT 9 POS ST Panel Mount 9 Terminal 1 Port | Avnet America |
Circular Plastic Connector, 17-9, Receptacle Rev Sex | TE Connectivity 211769-5 | RS Americas |
Where can I find additional details, specifications and documents for a 211769-5?
Additional datasheets, footprints and schematics for 211769-5 are listed on our Part Details page. You can also find images and similar parts to 211769-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211769-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211769-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211769-5 fall under?
The 211769-5 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211769-5 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211769-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 211769-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211769-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 211769-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211769-5 often in real-time on the comparison pages.
What if I can't find stock of 211769-5?
You can fill out our help required form which you can use to request a quote for 211769-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.