Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.32
|
118
in stock
|
Buy Now | |
Rapid Electronics
from US$4.04
|
16,636
in stock
|
Buy Now | |
Chip One Stop
from US$3.39
|
16,636
in stock
|
Buy Now | |
Distrelec
from US$4.92
|
16,636
in stock
|
Buy Now | |
Newark Electronics
from US$4.52
|
484
in stock
|
Buy Now | |
element14
from US$3.84
|
484
in stock
|
Buy Now | |
Farnell
from US$4.20
|
484
in stock
|
Buy Now | |
Future Electronics
from US$3.61
|
300
in stock
|
Buy Now | |
Heilind Electronics
from US$5.69
|
283
in stock
|
Buy Now | |
TE Store
from US$7.65
|
136
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.69
|
66
in stock
|
Buy Now | |
Avnet America
from US$3.56
|
-
|
Buy Now | |
RS Americas
from US$4.37
|
-
|
Buy Now | |
Boersig
from US$4.07
|
-
|
Buy Now | |
TTI Europe
from US$3.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Polyester GF |
Connector Configuration | Drawer |
Number of Positions | 12 |
Number of Rows | 4 |
Contact Type | Pin |
Panel Thickness | .8 – 2.3 mm, .031 – .091 in |
Width | 30.23mm |
Length | 49.33mm |
Operating Voltage | 600VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | .173in, 4.39mm |
Housing Color | Black |
UL Rating | Recognized, Certified |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
For Use With | Hardware 208211-1 or -4, Connector Housing |
Comment | Hardware not supplied. |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Row-to-Row Spacing | 4.39mm, .173in |
Product Type | Connector |
Connector Type | Housing |
Wire Type | Stranded |
Connector System | Wire-to-Panel, Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Headers&Wire Housings 12 POS RECEPTACLE | Rapid Electronics |
TE Connectivity - AMP Connector HSG RECEPT HSG12 PNMETRIMATE | Distrelec |
Housing, Receptacle, 12Way | Newark Electronics |
HOUSING, RECEPTACLE, 12WAY | element14 |
HOUSING, RECEPTACLE, 12WAY | Farnell |
12 Position Receptacle Housing for Male Pin Panel Mount Metrimate Connector | Future Electronics |
RECEPT HSG12 POSNMETRIMATE | Heilind Electronics |
RECEPT HSG,12 POSN,METRIMATE Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .173 in Centerline (Pitch): 4.39 mm Number of Rows: 4 Wire-to-Panel 12 .173" | Rectangular Connector Housing | Part Number: 211759-1 | Internal Number: 211759-1 | .173" | TE Connectivity | TE Store |
Housing,recp,Metrimate,4 row,12Way,panel | RS |
Conn Housing RCP 12 POS 5.08mm ST | Avnet America |
Metrimate Series 5.08mm Pitch 12 Way 4 Row Female Straight PCB Housing | TE Connectivity 211759-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 5.08mm |
For Use With | Metrimate Drawer Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Where can I find additional details, specifications and documents for a 211759-1?
Additional datasheets, footprints and schematics for 211759-1 are listed on our Part Details page. You can also find images and similar parts to 211759-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211759-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211759-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211759-1 fall under?
The 211759-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 211759-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211759-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211759-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211759-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 211759-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211759-1 often in real-time on the comparison pages.
What if I can't find stock of 211759-1?
You can fill out our help required form which you can use to request a quote for 211759-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.