Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Stainless Steel |
---|---|
Thread Size - Imperial | 6-32 UNC |
Standoff Type | Hex Female-Female |
Overall Length | 31.75mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, Hex Female-Female, 31.75Mm | Newark Electronics |
Standoff, Hex, Stainless Steel, Female, 6-32, 1.25" (31.75 mm) | RAF 2116-632-SS | RS Americas |
Where can I find additional details, specifications and documents for a 2116-632-SS?
Additional datasheets, footprints and schematics for 2116-632-SS are listed on our Part Details page. You can also find images and similar parts to 2116-632-SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2116-632-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2116-632-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2116-632-SS fall under?
The 2116-632-SS is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 2116-632-SS when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2116-632-SS you can contact the distributor directly for product support, shipping queries etc.
Is the 2116-632-SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2116-632-SS have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2116-632-SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2116-632-SS often in real-time on the comparison pages.
What if I can't find stock of 2116-632-SS?
You can fill out our help required form which you can use to request a quote for 2116-632-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.