Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.22
|
36
in stock
|
Buy Now | |
RS Americas
from US$0.0330
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$23.93
|
36
in stock
|
Buy Now | |
element14
from US$23.62
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.69
|
4
in stock
|
Buy Now | |
SOS electronic
from US$23.35
|
-10
in stock
|
Buy Now | |
Relay Specialties
from US$1.28
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Thermocouple Type | - |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | - |
Output Voltage Max | 264VAC |
Output Voltage Min | - |
Product Range | - |
Accuracy | ± 0.25% |
Control Modes | PID ON/OFF control |
IP / NEMA Rating | IP65 |
Supply Voltage | 24V |
Supply Voltage Max | 264VAC |
Supply Voltage Min | 85VAC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 80W |
Impedance | 4ohm |
Sensitivity (dB) | - |
Resonant Frequency | 85Hz |
Frequency Response Min | 60Hz |
Frequency Response Max | 15000Hz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 180mm |
External Diameter | 180mm |
External Height | 67mm |
External Length / Height | 67mm |
Sound Level SPL | 86dB |
Speaker, Fr 16 Wp, 4 Ohms | Newark Electronics |
SPEAKER, FR 16 WP, 4 OHMS | element14 |
Loudspeaker | Transfer Multisort Elektronik |
Full-range Speaker White 4Ohm 60/80W 60-15000Hz D180x50 IP65 | SOS electronic |
Where can I find additional details, specifications and documents for a 2116?
Additional datasheets, footprints and schematics for 2116 are listed on our Part Details page. You can also find images and similar parts to 2116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2116 fall under?
The 2116 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 2116 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2116 you can contact the distributor directly for product support, shipping queries etc.
Is the 2116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2116 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 2116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2116 often in real-time on the comparison pages.
What if I can't find stock of 2116?
You can fill out our help required form which you can use to request a quote for 2116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.