Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$207.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$247.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$259.19
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$238.61
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$254.00
|
72
in stock
|
Buy Now | |
Distrelec
from US$207.78
|
72
in stock
|
Buy Now | |
Avnet America
from US$217.30
|
-
|
Buy Now | |
Avnet Asia
from US$260.91
|
-
|
Buy Now | |
Boersig
from US$245.83
|
-
|
Buy Now |
Connector Configuration | Rectangular |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 62 |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
端子のタイプ | Pin |
Contact Transmits (Typical) | Signal (Data) |
PCB Thickness (Recommended) | 1.6mm, .063in |
Panel Thickness | 1.4 – 1.98mm, .055 – .078in, .79 – 1.4mm, .031 – .055in |
Height | 1.55in |
Tail Length | .778in, 19.76mm |
Width | 1.582in |
Length | 3.87in |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Housing Material | Polyester |
Centerline (Pitch) | .197in |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized, Certified |
UL File Number | E28476 |
Mating Retention | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature Type | Screw Mount |
Screw & Hole Thread Size | 1/4-28-UNF-2B |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Mating Retention Type | Jackscrew |
Mating Alignment | With |
Panel Mount Feature | With |
For Use With | Plug Housing |
Comment | See drawing for additional product information., Front or Rear Panel Mounting. |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 5 |
Product Type | Connector |
Connector System | Wire-to-Panel, Wire-to-Board |
Row-to-Row Spacing | .197in, 5mm |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Headers&wire Housings Mmate,rcpt,62P,pstd Lf |Amp Te Connectivity 211580-4 | Newark Electronics |
Headers&Wire Housings MMATE RCPT 62P PSTD LF | Rapid Electronics |
TE Connectivity - AMP PCB Conn MMATERCPT62PPSTD LF | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
Conn Rectangular HDR 62 POS 5mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 211580-4?
Additional datasheets, footprints and schematics for 211580-4 are listed on our Part Details page. You can also find images and similar parts to 211580-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211580-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211580-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211580-4 fall under?
The 211580-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211580-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211580-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 211580-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211580-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 211580-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211580-4 often in real-time on the comparison pages.
What if I can't find stock of 211580-4?
You can fill out our help required form which you can use to request a quote for 211580-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.