Shell Plating Material | Zinc, Cadmium |
---|---|
Non-Magnetic | No |
Shell Material | Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 62 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin |
Contact Style | Socket |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Blindmate | No |
Connector Style | Receptacle |
Sealable | No |
Shell Size | 4 |
Product Type | Connector |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Ampli,assy,rcpt,fb,90,4,cont Rohs Compliant: No |Amp Te Connectivity 211539-2 | Newark Electronics |
Conn D-Subminiature SKT 62 POS Crimp ST Cable Mount 62 Terminal 1 Port | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Receptacle, Fb,90,4,Cont | TE Connectivity 211539-2 | RS Americas |
Special Order: AMPLIMITE,ASY,RCPT,FB,90,4,CONT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 62 Power/Signal/Coax Combination: No Connector Shell Size: 4 Receptacle Cable-to-Cable 62 | Box Mount D-Sub Connector | Part Number: 211539-2 | Internal Number: 211539-2 | 4 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors AMPLIMITE ASY RCPT FB 90 4 CONT | Sager |
Where can I find additional details, specifications and documents for a 211539-2?
Additional datasheets, footprints and schematics for 211539-2 are listed on our Part Details page. You can also find images and similar parts to 211539-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211539-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211539-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211539-2 fall under?
The 211539-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211539-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211539-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 211539-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211539-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 211539-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211539-2 often in real-time on the comparison pages.
What if I can't find stock of 211539-2?
You can fill out our help required form which you can use to request a quote for 211539-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.