Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Steel |
---|---|
Shell Plating Material | Zinc |
Non-Magnetic | No |
Number of Positions | 50 |
Power/Signal/Coax Combination | No |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 50µin |
Contact Style | Socket |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .089in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Without Contact(s) |
Packaging Method | Carton |
Blindmate | No |
Connector Style | Receptacle |
Sealable | No |
Product Type | Connector |
Shell Size | 5 |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Conn Amplimite Asy Rcpt Fb 109 5 |Amp Te Connectivity 211529-1 | Newark Electronics |
Conn Housing RCP 50 POS Crimp ST Cable Mount | Avnet America |
AMPLIMITE, ASY, RCPT, FB,109,5 | TE Connectivity 211529-1 | RS Americas |
D-Sub MIL Spec Connectors AMPLIMITE ASY RCPT FB 109 5 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 211529-1?
Additional datasheets, footprints and schematics for 211529-1 are listed on our Part Details page. You can also find images and similar parts to 211529-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211529-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211529-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211529-1 fall under?
The 211529-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211529-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211529-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211529-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211529-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Sager have stock available or on a lead time for 211529-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211529-1 often in real-time on the comparison pages.
What if I can't find stock of 211529-1?
You can fill out our help required form which you can use to request a quote for 211529-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.