Status: | Unknown |
---|---|
Series: | 2100 Series |
RoHS: | Compliant |
Product Range | 2100 Series |
---|---|
Inductance | 180µH |
RMS Current (Irms) | 2.6A |
DC Resistance Max | 0.11ohm |
Inductance Tolerance | ± 15% |
Case Dimensions | 21.84mm x 11.43mm |
DC Current Rating | 2.6A |
RoHS Compliant | Yes |
Toroidal Inductor, 180Uh, 2.6A, 15% | Newark Electronics |
Ind High Current Toroid 180uH 15% 1KHz 2.6A RDL | Avnet America |
Inductor, Toroidal, Bulk, Bag Packaging | Bourns 2115-H-RC | RS Americas |
Where can I find additional details, specifications and documents for a 2115-H-RC?
Additional datasheets, footprints and schematics for 2115-H-RC are listed on our Part Details page. You can also find images and similar parts to 2115-H-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2115-H-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2115-H-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2115-H-RC fall under?
The 2115-H-RC is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2115-H-RC when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2115-H-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 2115-H-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2115-H-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2115-H-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2115-H-RC often in real-time on the comparison pages.
What if I can't find stock of 2115-H-RC?
You can fill out our help required form which you can use to request a quote for 2115-H-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.