Status: | Unknown |
---|---|
Series: | 2114 Series |
RoHS: | Unknown |
Product Range | 2114 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 2114H Series 3.96mm Crimp Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | 2114 Series |
RoHS: | Compliant |
Product Range | 2114 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 2114H Series 3.96mm Crimp Housings |
RoHS Compliant | Yes |
Contact, 2114 Series, Pin, 22 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Multicomp Pro 2114T | Newark Electronics |
CRIMP PIN, 18-22AWG | element14 |
Where can I find additional details, specifications and documents for a 2114T?
Additional datasheets, footprints and schematics for 2114T are listed on our Part Details page. You can also find images and similar parts to 2114T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2114T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2114T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2114T fall under?
The 2114T is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2114T when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2114T you can contact the distributor directly for product support, shipping queries etc.
Is the 2114T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2114T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2114T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2114T often in real-time on the comparison pages.
What if I can't find stock of 2114T?
You can fill out our help required form which you can use to request a quote for 2114T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.