Status: | Unknown |
---|---|
Series: | 2114S Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.36
|
-
|
Buy Now |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | 2114S Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 7A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 3.96mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Where can I find additional details, specifications and documents for a 2114S-12?
Additional datasheets, footprints and schematics for 2114S-12 are listed on our Part Details page. You can also find images and similar parts to 2114S-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2114S-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2114S-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2114S-12 fall under?
The 2114S-12 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2114S-12 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2114S-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 2114S-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2114S-12 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 2114S-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2114S-12 often in real-time on the comparison pages.
What if I can't find stock of 2114S-12?
You can fill out our help required form which you can use to request a quote for 2114S-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.