Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Copper Alloy |
---|---|
Contact Base Material | Copper Alloy |
Contact Configuration | Posted, Front Release |
Contact Mating Area Plating Material Thickness | 50 – 50µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Length | 35.92mm, 1.414in |
Contact Orientation | Straight |
Rack & Panel Connector Contact Size | 22 |
For Use With | Mates with Pin |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Post Type | Round |
Product Type | Contact |
Termination Post & Tail Length | .5in, 12.7mm |
Skt Cont Assy, Sz 22 Rohs Compliant: Yes |Amp Te Connectivity 211431-8 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors SKT CONT ASSY SZ 22 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 211431-8?
Additional datasheets, footprints and schematics for 211431-8 are listed on our Part Details page. You can also find images and similar parts to 211431-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211431-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211431-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211431-8 fall under?
The 211431-8 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 211431-8 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211431-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 211431-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211431-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 211431-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211431-8 often in real-time on the comparison pages.
What if I can't find stock of 211431-8?
You can fill out our help required form which you can use to request a quote for 211431-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.