211431-2 Part Information

Details for 211431-2 by TE Connectivity

Connectors>PCB Connectors>Backplane Connectors>Rack & Panel Backplane>Rack & Panel Contacts

Part Downloads

Part Specifications

Material Copper Alloy
Contact Length 27.03mm, 1.064in
Contact Configuration Posted, Front Release
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness 50 – 50µin
Contact Mating Area Plating Material Gold
Contact Type Socket
Contact Orientation Straight
Rack & Panel Connector Contact Size 22
For Use With Mates with Pin
実装方法 Tray
Packaging Method Tray
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Post Type Round
Termination Post & Tail Length .15in, 3.81mm
Not applicable for solder process capability
Status: Active
Product Code: 4971
Global Product Line: 257
GPL Description: Aerospace Defense & Marine

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 211431-2?

Additional datasheets, footprints and schematics for 211431-2 are listed in our Part Details tab. You can also find the 211431-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 211431-2 in the Pricing & Inventory tab next to part details. You can view 211431-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 211431-2 fall under?

The 211431-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.

Can I view similar or alternative parts?

You can view similar parts to 211431-2 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 211431-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 211431-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 211431-2 have stock available?

There is no stock from authorised distributors for 211431-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 211431-2 often in real-time on the comparison pages.

What if I can't find stock of 211431-2?

You can fill out our help required form which you can use to request a quote for 211431-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 211431-2

Loading...
Loading Results for 211431-2
We use cookies to improve your experience. See our privacy policy.
Okay