2112H Cable Assemblies by Volex

POWER CORD CEE 7/7 PLUG-IEC C13 2.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.41

Distributor Stock
Logo for Farnell
Farnell
from US$8.89
121
in stock
Buy Now
Logo for element14
element14
from US$8.41
121
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.16
-
Buy Now

Specifications

Connector Type A CEE 7/7 Plug
Connector Type B IEC 60320 C13
Cable Length - Metric 2.5m
Current Rating 10A
Voltage Rating 250V
Jacket Colour Black
Product Range -
Cable Length - Imperial 8.2ft
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

POWER CORD, CEE 7/7 PLUG-IEC C13, 2.5M | element14
Power Cord, Iec60320C-13, 2.5M, 10A, Black | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2112H?

Additional datasheets, footprints and schematics for 2112H are listed on our Part Details page. You can also find images and similar parts to 2112H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2112H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2112H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2112H fall under?

The 2112H is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 2112H when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2112H you can contact the distributor directly for product support, shipping queries etc.

Is the 2112H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2112H have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2112H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2112H often in real-time on the comparison pages.

What if I can't find stock of 2112H?

You can fill out our help required form which you can use to request a quote for 2112H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay