Status: | Unknown |
---|---|
Series: | 2100 Series |
RoHS: | Unknown |
Time Min | 1s |
---|---|
Time Max | 30s |
Product Range | 2100 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 120V |
Relay Terminals | Screw |
Nom Input Voltage | 120V |
RoHS Compliant | No |
2112Ah1Sfc947=Rly,mini,on,2P, |Agastat Te Connectivity 2112AH1SFC947 | Newark Electronics |
Time Delay & Timing Relays 2112AH1SFC947=RLY | Rapid Electronics |
2112AH1SFC947="RLY,MINI,ON,2P, | Avnet America |
Where can I find additional details, specifications and documents for a 2112AH1SFC947.?
Additional datasheets, footprints and schematics for 2112AH1SFC947. are listed on our Part Details page. You can also find images and similar parts to 2112AH1SFC947. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2112AH1SFC947. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2112AH1SFC947. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2112AH1SFC947. fall under?
The 2112AH1SFC947. is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to 2112AH1SFC947. when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2112AH1SFC947. you can contact the distributor directly for product support, shipping queries etc.
Is the 2112AH1SFC947. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2112AH1SFC947. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2112AH1SFC947..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2112AH1SFC947. often in real-time on the comparison pages.
What if I can't find stock of 2112AH1SFC947.?
You can fill out our help required form which you can use to request a quote for 2112AH1SFC947. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.