Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
546
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
640
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
640
in stock
|
Buy Now | |
element14
from US$1.49
|
546
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now | |
TE Store
from US$0.71
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 750 |
Connector System | Wire-to-Board, Wire-to-Wire |
Accessory Type | Mounting Clips |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Slide,for 26Pos Tab Hsg |Amp Te Connectivity 2112045-2 | Newark Electronics |
SLIDE, 26POS, YELLOW | element14 |
SLIDE,FOR 26POS TAB HSG Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PBT GF Primary Product Color: Yellow Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F Mounting Clip PBT GF | Leavyseal Locking Slide | Part Number: 2112045-2 | Internal Number: 2112045-2 | Yellow | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2112045-2?
Additional datasheets, footprints and schematics for 2112045-2 are listed on our Part Details page. You can also find images and similar parts to 2112045-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2112045-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2112045-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2112045-2 fall under?
The 2112045-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2112045-2 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2112045-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2112045-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2112045-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Avnet America have stock available or on a lead time for 2112045-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2112045-2 often in real-time on the comparison pages.
What if I can't find stock of 2112045-2?
You can fill out our help required form which you can use to request a quote for 2112045-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.