Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
124
in stock
|
Buy Now | |
TE Store
from US$0.71
|
464
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
124
in stock
|
Buy Now | |
element14
from US$1.48
|
124
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now | |
Distrelec
from US$1.16
|
-
|
Buy Now |
Material | PA GF |
---|---|
Color | Red |
UL Flammability Rating | UL 94V-0 |
Serviceable | Yes |
Packaging Quantity | 750 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Accessory Type | Mounting Clips |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
SLIDE,FOR 26POS TAB HSG Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PA GF Primary Product Color: Red Operating Temperature Range: -40 – 130 °C Operating Temperature Range: -40 – 266 °F Mounting Clip PA GF | Leavyseal Locking Slide | Part Number: 2112045-1 | Internal Number: 2112045-1 | Red | TE Connectivity | TE Store |
Slide, 26Pos, Red Rohs Compliant: Yes |Te Connectivity 2112045-1 | Newark Electronics |
SLIDE, 26POS, RED | element14 |
Connector Accessories Fixing Slide | Avnet America |
TE Connectivity - AMP Accessory SLIDEFOR 26P TAB HSG | Distrelec |
Where can I find additional details, specifications and documents for a 2112045-1?
Additional datasheets, footprints and schematics for 2112045-1 are listed on our Part Details page. You can also find images and similar parts to 2112045-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2112045-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2112045-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2112045-1 fall under?
The 2112045-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2112045-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2112045-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2112045-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2112045-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 2112045-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2112045-1 often in real-time on the comparison pages.
What if I can't find stock of 2112045-1?
You can fill out our help required form which you can use to request a quote for 2112045-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.