Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type A | CEE 7/7 Plug |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2.489m |
Current Rating | - |
Voltage Rating | - |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 8.166ft |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a 2111H?
Additional datasheets, footprints and schematics for 2111H are listed on our Part Details page. You can also find images and similar parts to 2111H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2111H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2111H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2111H fall under?
The 2111H is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 2111H when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2111H you can contact the distributor directly for product support, shipping queries etc.
Is the 2111H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2111H have stock available?
There is no stock from authorised distributors for 2111H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2111H often in real-time on the comparison pages.
What if I can't find stock of 2111H?
You can fill out our help required form which you can use to request a quote for 2111H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.