Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.57
|
46
in stock
|
Buy Now | |
TTI Europe
from US$4.68
|
11,512
in stock
|
Buy Now | |
Rapid Electronics
from US$6.28
|
9,027
in stock
|
Buy Now | |
Chip One Stop
from US$4.35
|
8,292
in stock
|
Buy Now | |
Farnell
from US$6.70
|
6,640
in stock
|
Buy Now | |
Heilind Electronics
from US$6.92
|
2,076
in stock
|
Buy Now | |
Distrelec
from US$5.79
|
735
in stock
|
Buy Now | |
TE Store
from US$11.98
|
718
in stock
|
Buy Now | |
Newark Electronics
from US$8.17
|
428
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.92
|
415
in stock
|
Buy Now | |
element14
from US$5.69
|
171
in stock
|
Buy Now | |
Future Electronics
from US$5.56
|
-
|
Buy Now | |
Avnet America
from US$5.57
|
-
|
Buy Now | |
RS Americas
from US$4.86
|
-
|
Buy Now | |
Avnet Asia
from US$6.69
|
-
|
Buy Now | |
Boersig
from US$6.29
|
-
|
Buy Now | |
Sager
from US$5.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 25 |
---|---|
Connector Configuration | Drawer |
Number of Rows | 5 |
Contact Type | Pin |
Panel Thickness | .8 – 2.3 mm, .031 – .091 in |
Width | 30.78mm |
Length | 62.53mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Polyester |
UL Rating | Certified, Recognized |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Wire Type | Stranded |
Product Type | Connector |
Connector System | Wire-to-Panel, Wire-to-Wire |
Row-to-Row Spacing | .173in, 4.39mm |
Connector Style | Receptacle |
Wire/Cable Type | Discrete Wire |
Connector Type | Housing |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
Headers&Wire Housings 25P PIN HOUSING | Rapid Electronics |
CONN HOUSING, RCPT, 25POS, 5.08MM | Farnell |
PIN HSG25 POSNMETRIMATE | Heilind Electronics |
TE Connectivity - AMP Connector HousingPIN HSG25 PNMETRIMATE | Distrelec |
PIN HSG,25 POSN,METRIMATE Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 25 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Number of Rows: 5 Wire-to-Wire 25 .2" | Rectangular Connector Housing | Part Number: 211149-1 | Internal Number: 211149-1 | .2" | TE Connectivity | TE Store |
Plug & Socket Housing, Receptacle, Polyester | Newark Electronics |
CONNECTOR, RECEPT 25 | element14 |
Housing Drawer 25 way Pin Metrimate | RS |
25 Position Receptacle Housing for Male Pin Panel Mount Metrimate Connector | Future Electronics |
Conn Housing RCP 25 POS 5.08mm ST | Avnet America |
Connector Housing, 25-Position, 5 Row, 5.08mm, Black, Metrimate Series | TE Connectivity 211149-1 | RS Americas |
Headers & Wire Housings 25P PIN HOUSING | Sager |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Receptacle |
No. of Positions | 25Ways |
Pitch Spacing | 5.08mm |
For Use With | Metrimate Drawer Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Where can I find additional details, specifications and documents for a 211149-1?
Additional datasheets, footprints and schematics for 211149-1 are listed on our Part Details page. You can also find images and similar parts to 211149-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211149-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211149-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211149-1 fall under?
The 211149-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 211149-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211149-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211149-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211149-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 211149-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211149-1 often in real-time on the comparison pages.
What if I can't find stock of 211149-1?
You can fill out our help required form which you can use to request a quote for 211149-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.