Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Panel Mount |
Gender | Jack |
CONNECTOR, RJ45, JACK, 1PORT, 8P8C | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2111435-2?
Additional datasheets, footprints and schematics for 2111435-2 are listed on our Part Details page. You can also find images and similar parts to 2111435-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2111435-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2111435-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2111435-2 fall under?
The 2111435-2 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2111435-2 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2111435-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2111435-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2111435-2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2111435-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2111435-2 often in real-time on the comparison pages.
What if I can't find stock of 2111435-2?
You can fill out our help required form which you can use to request a quote for 2111435-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.