Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
12,303
in stock
|
Buy Now | |
element14
from US$1.47
|
3,163
in stock
|
Buy Now | |
Farnell
from US$1.38
|
3,163
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
2,480
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
2,074
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.76
|
423
in stock
|
Buy Now | |
Rutronik
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
RS Americas
from US$2.31
|
-
|
Buy Now | |
TTI Europe
from US$1.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
868/915Mhz Flexible Antenna100Mm Cable Rohs Compliant: Yes |Molex 211140-0100 | Newark Electronics |
Molex Flexible Antenna, ISM / LoRa / Neul / SigFox / Z-Wave / ZigBee, 1 dBi, U.FL, 38mm, Adhesive Mount, Cable Length 100mm | Distrelec |
Antenna | Transfer Multisort Elektronik |
868/915MHz flexible antenna100mm cable | RS |
ISM 868/915MHz Flexible Antenna | Rutronik |
Flexible Antenna Module ISM Band Linear 868MHz to 915MHz Adhesive Mount 0.1m Long Cable | Avnet America |
ISM 868 915MHz Flexible Antenna, 100mm Cable Length | Molex Incorporated 211140-0100 | RS Americas |
868/915MHZ FLEXIBLE ANTENNA | TTI Europe |
Where can I find additional details, specifications and documents for a 211140-0100?
Additional datasheets, footprints and schematics for 211140-0100 are listed on our Part Details page. You can also find images and similar parts to 211140-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211140-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211140-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211140-0100 fall under?
The 211140-0100 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 211140-0100 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211140-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 211140-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211140-0100 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for 211140-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211140-0100 often in real-time on the comparison pages.
What if I can't find stock of 211140-0100?
You can fill out our help required form which you can use to request a quote for 211140-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.