Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
UTX-H1493/20,
6-1200098-5 |
No distributors results available
Compact Format | No |
---|---|
Barrel Type | Standard |
Conductor Type | Stranded |
Conductor Material | Copper |
Crimp Type | Hexagonal Crimping |
Barrel Diameter | 16.3mm |
Barrel Length | 65mm |
Conductor Cross-Section | 150mm² |
Voltage Class | ≤ 1kV |
Application Type | Power Distribution |
Outdoor Use | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Energized Installation | No |
Indoor Use | Yes |
Product Availability | ANZPAC |
Material | Copper |
Technology | Compression |
Underground Network Component Type | Junction Sleeve |
Type | Link |
Where can I find additional details, specifications and documents for a 211130-000?
Additional datasheets, footprints and schematics for 211130-000 are listed on our Part Details page. You can also find images and similar parts to 211130-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211130-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211130-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211130-000 fall under?
The 211130-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211130-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211130-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 211130-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211130-000 have stock available?
There is no stock from authorised distributors for 211130-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211130-000 often in real-time on the comparison pages.
What if I can't find stock of 211130-000?
You can fill out our help required form which you can use to request a quote for 211130-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.