Status: | Unknown |
---|---|
Series: | SL Series |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Jack |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Jack |
Convert To Positions | 8Positions |
Product Range | SL Series |
CPLR,SL,INLINE,CAT5E,UNSHLD | Heilind Electronics |
Adaptor, 8Pos Rj45 Jack/8Pos Rj45 Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a 2111121-1?
Additional datasheets, footprints and schematics for 2111121-1 are listed on our Part Details page. You can also find images and similar parts to 2111121-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2111121-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2111121-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2111121-1 fall under?
The 2111121-1 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2111121-1 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2111121-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2111121-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2111121-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2111121-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2111121-1 often in real-time on the comparison pages.
What if I can't find stock of 2111121-1?
You can fill out our help required form which you can use to request a quote for 2111121-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.