Prices starting from US$8.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$13.34 |
291
|
Buy Now | |
Newark Electronics | US$11.20 |
291
|
Buy Now | |
Rapid Electronics | US$11.11 |
291
|
Buy Now | |
Chip One Stop | US$10.40 |
291
|
Buy Now | |
Electro Enterprises | US$9.02 |
16
|
Buy Now | |
Avnet America | US$8.70 |
-
|
Buy Now | |
RS Americas | US$12.99 |
-
|
Buy Now | |
TE Store | US$10.93 |
-
|
Buy Now | |
Sager | US$8.82 |
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | 11C1 |
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Number of Positions | 11 |
Power/Signal/Coax Combination | Yes |
Contact Size | 20, 8 |
Contact Current Rating (Max) | 7.5A, 32A |
Contact Style | Socket |
Contact Type | Socket |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Power & Signal |
ULTRA-LITE Connector | No |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Carton |
Shell Size | 2 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Blindmate | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Recept Assy,sz 2,amplimite |Amp Te Connectivity 211112-1 | Newark Electronics |
D-Sub MIL Spec Connectors RECPT ASSY SZ 2 | Rapid Electronics |
TE Connectivity Connector, D-Sub, Receptacle Assy, Sz 2, AMPLIMITE | Distrelec |
Conn Housing RCP 1Coaxial/10Signal POS Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, Receptacle Assy, Sz 2,AMPLIMITE | TE Connectivity 211112-1 | RS Americas |
Special Order: RECEPT ASSY,SZ 2,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 11 Power/Signal/Coax Combination: Yes Connector Shell Size: 2 Receptacle Cable-to-Cable 11 | Box Mount D-Sub Connector | Part Number: 211112-1 | Internal Number: 211112-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 11Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 2 |
Product Range | AMPLIMITE 109 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE 109 Series Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 211112-1?
Additional datasheets, footprints and schematics for 211112-1 are listed on our Part Details page. You can also find images and similar parts to 211112-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211112-1 fall under?
The 211112-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211112-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211112-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211112-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211112-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 211112-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211112-1 often in real-time on the comparison pages.
What if I can't find stock of 211112-1?
You can fill out our help required form which you can use to request a quote for 211112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.