Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0293
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
38,125
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0365
|
38,125
in stock
|
Buy Now | |
Chip One Stop
from US$0.0293
|
38,125
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
21,258
in stock
|
Buy Now | |
Avnet America
from US$0.0322
|
-
|
Buy Now | |
element14
from US$0.0404
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | - |
SVHC | No SVHC (15-Jun-2015) |
Ep 2.5 Receptacle Housing. 7 Posn |Amp Te Connectivity 2110992-7 | Newark Electronics |
EP 2.5 Receptacle Housing. 7 Posn | Rapid Electronics |
CONN HOUSING, RCPT, 7POS, 2.5MM | Farnell |
TE Connectivity EP 2.5 Receptacle Housing 7 Posn Headers & Wire Housings EP 2.5 7POS RCPT HSG W/LCH AND TABS | Distrelec |
Conn Housing RCP 7 POS 2.5mm Crimp ST Cable Mount | Avnet America |
HOUSING, RECEPTACLE, 2.5MM, 7WAY | element14 |
Where can I find additional details, specifications and documents for a 2110992-7?
Additional datasheets, footprints and schematics for 2110992-7 are listed on our Part Details page. You can also find images and similar parts to 2110992-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2110992-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2110992-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2110992-7 fall under?
The 2110992-7 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2110992-7 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2110992-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2110992-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2110992-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 2110992-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2110992-7 often in real-time on the comparison pages.
What if I can't find stock of 2110992-7?
You can fill out our help required form which you can use to request a quote for 2110992-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.