Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Contact Type | Socket, Pin |
Length | 34.67mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Red |
Housing Material | Nylon |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Certified, Recognized |
Panel Mount Feature | Without |
Comment | Hermaphroditic housing accepts pins or sockets and mates with itself., Designed to be unmated. |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Style | Plug, Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Product Type | Connector |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
SINGLE CIR METRIMATE Connector System: Wire-to-Wire Number of Positions: 1 Centerline (Pitch): 0 in Centerline (Pitch): 0 mm Number of Rows: 1 Wire-to-Wire 1 0" 0 mm | Rectangular Connector Housing | Part Number: 211076-1 | Internal Number: 211076-1 | 0" | TE Connectivity | TE Store |
Single Cir Metrimate Rohs Compliant: Yes |Amp Te Connectivity 211076-1 | Newark Electronics |
Conn Housing PL/RCP 1 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 211076-1?
Additional datasheets, footprints and schematics for 211076-1 are listed on our Part Details page. You can also find images and similar parts to 211076-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211076-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211076-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211076-1 fall under?
The 211076-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 211076-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211076-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211076-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211076-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 211076-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211076-1 often in real-time on the comparison pages.
What if I can't find stock of 211076-1?
You can fill out our help required form which you can use to request a quote for 211076-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.