Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 220V |
---|---|
Heat Temperature Max | 480°C |
Output Power | 550W |
Kit Contents | Hot Air Station |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (15-Jan-2018) |
Air Flow Max | 23l/min |
External Depth | 245mm |
External Width | 187mm |
Height | 135mm |
Weight | 4.5g |
Hot Air Station, 550W, 220V, Eu Plug | Newark Electronics |
HOT AIR STATION, 550W, 220V, EU PLUG | element14 |
Where can I find additional details, specifications and documents for a 21-10125 EU?
Additional datasheets, footprints and schematics for 21-10125 EU are listed on our Part Details page. You can also find images and similar parts to 21-10125 EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21-10125 EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-10125 EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21-10125 EU fall under?
The 21-10125 EU is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 21-10125 EU when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21-10125 EU you can contact the distributor directly for product support, shipping queries etc.
Is the 21-10125 EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21-10125 EU have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 21-10125 EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21-10125 EU often in real-time on the comparison pages.
What if I can't find stock of 21-10125 EU?
You can fill out our help required form which you can use to request a quote for 21-10125 EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.