Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$143.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$196.93
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$292.52
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$346.27
|
70
in stock
|
Buy Now | |
Chip One Stop
from US$143.00
|
70
in stock
|
Buy Now | |
TTI Europe
from US$189.32
|
-
|
Buy Now | |
Farnell
from US$327.80
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shell Material | Brass |
---|---|
Non-Magnetic | Yes |
Shell Plating Material | Gold |
Number of Positions | 26 |
Contact Size | 22 |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Product Type | Connector |
Sealable | No |
Shell Size | 2 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Operating Temperature Range | -85 – 257°F, -55 – 125°C |
Amplimite Conn Svr.26 Pos.trw |Amp Te Connectivity 211011-4 | Newark Electronics |
D-Sub Tools&Hardware CONN SVR 26 POS AMPL | Rapid Electronics |
TE Connectivity - AMP AMPLIMITE CONN SVR26 PTRW | Distrelec |
D-Sub Tools & Hardware CONN SVR,26 POS,AMPL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 211011-4?
Additional datasheets, footprints and schematics for 211011-4 are listed on our Part Details page. You can also find images and similar parts to 211011-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211011-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211011-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211011-4 fall under?
The 211011-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Savers.
Can I view similar or alternative parts?
You can view similar parts to 211011-4 when available in the D-Sub Connector Savers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211011-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 211011-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211011-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 211011-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211011-4 often in real-time on the comparison pages.
What if I can't find stock of 211011-4?
You can fill out our help required form which you can use to request a quote for 211011-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.