Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
26,000
in stock
|
Buy Now | |
Sager
from US$2.73
|
1,445
in stock
|
Buy Now | |
Newark Electronics
from US$40.96
|
508
in stock
|
Buy Now | |
element14
from US$32.00
|
508
in stock
|
Buy Now | |
Farnell
from US$29.49
|
508
in stock
|
Buy Now | |
Powell Electronics
from US$34.78
|
350
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
129
in stock
|
Buy Now | |
Chip One Stop
from US$5.40
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.01
|
31
in stock
|
Buy Now | |
RS Americas
from US$4.38
|
28
in stock
|
Buy Now | |
Avnet Abacus
-
|
209
in stock
|
Buy Now | |
Future Electronics
from US$3.63
|
-
|
Buy Now | |
Avnet America
from US$25.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Accessory Type | Collar Screw |
---|---|
For Use With | EuropacPRO and RatiopacPRO Units |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Collar Pozidrive/Slotted Screw M2.5x12.3 | RS |
Collar Screw, Pk100 | Newark Electronics |
COLLAR SCREW, PK100, STEEL, M2.5X12.3MM | element14 |
nVent Schroff Neck Collar Screws, M2.5, 12.3mm, Nickel-Plated Steel, Pack of 100 pieces | Distrelec |
Collar Screw Cross Recess/Slotted Steel M2.5?12.3mm | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 1.83m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Product Range | - |
Cable Length - Imperial | 6ft |
AC Power Cords SVT, 3X18 BLK 6' 125V 10A | Sager |
Cable | Transfer Multisort Elektronik |
6 Foot in Length 18 AWG 125 V 10 A NEMA 5-15 Plug 3 Conductor Power Cord | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IMP,R5,12,LG0.39SN,NONE | Avnet America |
Where can I find additional details, specifications and documents for a 21101-101?
Additional datasheets, footprints and schematics for 21101-101 are listed on our Part Details page. You can also find images and similar parts to 21101-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21101-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21101-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21101-101 fall under?
The 21101-101 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 21101-101 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21101-101 you can contact the distributor directly for product support, shipping queries etc.
Is the 21101-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21101-101 have stock available?
Authorised distributors including RS, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 21101-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21101-101 often in real-time on the comparison pages.
What if I can't find stock of 21101-101?
You can fill out our help required form which you can use to request a quote for 21101-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.