Status: | Unknown |
---|---|
Series: | 2110 Series |
RoHS: | Unknown |
No. of Digits | 5.5 |
---|---|
DMM Connectivity | USB |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.1Gohm |
Product Range | 2110 Series |
Current Measure DC Max | 10A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
Plug Type | EU SWISS UK |
SVHC | No SVHC (20-Jun-2016) |
MULTIMETER, USB, 5.5 DIGIT, 3 YEAR | element14 |
5.5 DIGIT DMM (USB ONLY) 220V VERSION | RS |
5.5 Digit Dmm (Usb Only) 220V Version |Keithley 2110-220 | Newark Electronics |
Keithley 2110-220 5 1/2 Digit Digital Bench Multimeter 220V Version | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2110-220?
Additional datasheets, footprints and schematics for 2110-220 are listed on our Part Details page. You can also find images and similar parts to 2110-220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2110-220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2110-220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2110-220 fall under?
The 2110-220 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 2110-220 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2110-220 you can contact the distributor directly for product support, shipping queries etc.
Is the 2110-220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2110-220 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2110-220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2110-220 often in real-time on the comparison pages.
What if I can't find stock of 2110-220?
You can fill out our help required form which you can use to request a quote for 2110-220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.