Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
1,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
11,196
in stock
|
Buy Now | |
element14
from US$0.13
|
11,196
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,150
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
524
in stock
|
Buy Now | |
Farnell
from US$0.15
|
478
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
17
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Carlton-Bates
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now |
Battery Sizes Accepted | C, D |
---|---|
Battery Terminals | Spring |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Accessory Type | Spring Contact |
For Use With | C / D Batteries |
RoHS Compliant | Yes |
Battery Spring Contact, C & D Cells | Newark Electronics |
BATTERY EQUIPMENT MOUNTING | RS |
Spring contact | Transfer Multisort Elektronik |
Battery Spring, Rivet Mount, 1 Cell, C or D, Spring Steel/Nickel | Keystone Electronics 211-D | RS Americas |
Keystone 211-D C/D Battery Spring Contact | Rapid Electronics |
HOLDER C D SPRING CONTACT | Rutronik |
BATTERY CONTACT SPRING MULTIPLE | Future Electronics |
Contact | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs | Sager |
Where can I find additional details, specifications and documents for a 211-D?
Additional datasheets, footprints and schematics for 211-D are listed on our Part Details page. You can also find images and similar parts to 211-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211-D fall under?
The 211-D is listed under Batteries & Chargers > Battery Contacts.
Can I view similar or alternative parts?
You can view similar parts to 211-D when available in the Battery Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211-D you can contact the distributor directly for product support, shipping queries etc.
Is the 211-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 211-D have stock available?
Authorised distributors including Newark Electronics, element14, RS, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 211-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211-D often in real-time on the comparison pages.
What if I can't find stock of 211-D?
You can fill out our help required form which you can use to request a quote for 211-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.